ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBME25SF

Description
DSUB 25F SOD E GF ZINC
Request a Quote Datasheet
Description
DSUB 25F SOD E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBME25SF - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD E GF ZINC

DSUB 25F SOD E GF ZINC

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2099 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2099
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2099
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBME25SF 01K2099
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5B-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details