ITT Cannon Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBME25S

Description
DSUB 25F SOD E GF ZINC
Request a Quote Datasheet
Description
DSUB 25F SOD E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBME25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD E GF ZINC

DSUB 25F SOD E GF ZINC

Buy Now
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2094 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2094
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2094
CONNECTOR, D-SHELL, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D-SHELL, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBME25S 01K2094
Product Name Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details