The D Sub Combo Connector, Plug, DB-21W1, part number DBME-21W1P-K87, is designed for mixed layouts and features a contact arrangement of 21W1, which includes 20 size 20 signal contacts and 1 empty size 8 cavity. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5A for signal contacts. The connector is rated for 50 mating cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the connector's insulator is made from thermoplastic (type PCT) with a UL 94V-0 rating and is colored black. The contact type is solder pot, made from copper alloy with a gold flash finish (Performance Class 3). The connector is suitable for operating temperatures ranging from -55°C to +125°C and has passed a 20-hour salt spray test. It utilizes a 4-40 clinchnut for mounting.
COMBO 21W1M SOD E GF TIN
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBME21W1PK87 | 01K2076 |
| Product Name | D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |