ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBME17X2PJK87

Description
COMBO 17W2M PCB RA E GF X TIN
Request a Quote Datasheet
Description
COMBO 17W2M PCB RA E GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBME17X2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA E GF X TIN

COMBO 17W2M PCB RA E GF X TIN

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 31K0542 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
31K0542
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 31K0542
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBME17X2PJK87 31K0542
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data