ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBME17W2SA197

Description
COMBO 17W2F SOD E GF TIN
Request a Quote Datasheet
Description
COMBO 17W2F SOD E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBME17W2SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD E GF TIN

COMBO 17W2F SOD E GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2071 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2071
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2071
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBME17W2SA197 01K2071
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Electrical plug base - MHAP-PI - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers