ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMD5H5SJA197

Description
COMBO 5W5F PCB RA D GF H TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA D GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMD5H5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA D GF H TIN

COMBO 5W5F PCB RA D GF H TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMD5H5SJA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMD5H5SJA197
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMD5H5SJA197
D SUB COMBO RECPT 5H5 R/A PCB

D SUB COMBO RECPT 5H5 R/A PCB

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 89M1237 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
89M1237
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 89M1237
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMD5H5SJA197 DBMD5H5SJA197 89M1237
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details