ITT Cannon D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon DBMD5C5SJA197

Description
COMBO 5W5F PCB RA D GF C TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA D GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMD5C5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA D GF C TIN

COMBO 5W5F PCB RA D GF C TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2056 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2056
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2056
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMD5C5SJA197 01K2056
Product Name D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Screw Connectors - 36-1298-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers