ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMD25PJK87

Description
DSUB 25 M PCB G30 TIN
Request a Quote Datasheet
Description
DSUB 25 M PCB G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBMD25PJK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMD25PJK87
Connectors I/O - D-Sub & D-Ribbon DBMD25PJK87
DSUB 25 M PCB G30 TIN

DSUB 25 M PCB G30 TIN

Buy Now
 - ITT Cannon DBMD25PJK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB STR D GF TIN

DSUB 25M PCB STR D GF TIN

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 24C9262 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
24C9262
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 24C9262
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMD25PJK87 ITT Cannon DBMD25PJK87 24C9262
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products