ITT Cannon D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon DBMD21C1PJK87

Description
COMBO 21W1M PCB RA D GF C TIN
Request a Quote Datasheet
Description
COMBO 21W1M PCB RA D GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMD21C1PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1M PCB RA D GF C TIN

COMBO 21W1M PCB RA D GF C TIN

Buy Now
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon - 01K2046 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
01K2046
D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon 01K2046
D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Plug; No. of Power Positions:1; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMD21C1PJK87 01K2046
Product Name D Sub Combo Connector, Plug, Db-21W1; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details