ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBMD17H2PJK127

Description
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 80R0218 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
80R0218
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 80R0218
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80R0218
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details