ITT Cannon D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon DBMC9W4SJA197

Description
COMBO 9W4F PCB RA C GF TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB RA C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC9W4SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB RA C GF TIN

COMBO 9W4F PCB RA C GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 01K2037 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
01K2037
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 01K2037
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC9W4SJA197 01K2037
Product Name D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers