ITT Cannon D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon DBMC9H4SJK126

Description
COMBO 9W4F PCB RA C G30 H TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB RA C G30 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC9H4SJK126 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB RA C G30 H TIN

COMBO 9W4F PCB RA C G30 H TIN

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 75R5728 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
75R5728
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 75R5728
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC9H4SJK126 75R5728
Product Name D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details