ITT Cannon D - SUB, D - SHAPED connectors - DBMC9H4SJA197 DBMC9H4SJA197

Description
COMBO 9W4F PCB RA C GF H TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB RA C GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC9H4SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB RA C GF H TIN

COMBO 9W4F PCB RA C GF H TIN

Buy Now
D - SUB, D - SHAPED connectors - DBMC9H4SJA197 - 772519-DBMC9H4SJA197 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DBMC9H4SJA197
772519-DBMC9H4SJA197
D - SUB, D - SHAPED connectors - DBMC9H4SJA197 772519-DBMC9H4SJA197
Manufacturer: ITT Cannon, LLC Win Source Part Number: 772519-DBMC9H4SJA197 Series: Combo D, D*M Packaging: Bulk Number of Positions: 9 (5 + 4 Power) Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Board Lock, Mounting Brackets, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Copper Alloy Connector Style: D-Sub, Combo Current Rating: 7.5A, 40A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 3 (DB, B) - 9W4 Family Name: DM Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 77TWB9W4SEP2SVRM6; 77TW-B-9W4-S-MP2SV-4 R-RM6; 77TW-B-9W4-S-EP2SV-4 R-RM6; Introduction Date: September 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 772519-DBMC9H4SJA197
Series: Combo D, D*M
Packaging: Bulk
Number of Positions: 9 (5 + 4 Power)
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Board Lock, Mounting Brackets, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Current Rating: 7.5A, 40A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 3 (DB, B) - 9W4
Family Name: DM
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 77TWB9W4SEP2SVRM6; 77TW-B-9W4-S-MP2SV-4R-RM6; 77TW-B-9W4-S-EP2SV-4R-RM6;
Introduction Date: September 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 01K2035 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
01K2035
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 01K2035
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC9H4SJA197 772519-DBMC9H4SJA197 01K2035
Product Name D - SUB, D - SHAPED connectors - DBMC9H4SJA197 D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details