ITT Cannon Connector, D Sub Combo, Receptacle, 5 Position; Product Range Itt Cannon DBMC5X5SJA197

Description
COMBO 5W5F PCB RA C GF X TIN
Request a Quote Datasheet
Description
COMBO 5W5F PCB RA C GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC5X5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA C GF X TIN

COMBO 5W5F PCB RA C GF X TIN

Buy Now
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Itt Cannon - 93F8929 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Itt Cannon
93F8929
Connector, D Sub Combo, Receptacle, 5 Position; Product Range Itt Cannon 93F8929
CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 5 POSITION; Product Range:680M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC5X5SJA197 93F8929
Product Name Connector, D Sub Combo, Receptacle, 5 Position; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products