ITT Cannon Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon DBMC5X5PJK87

Description
COMBO 5W5M PCB RA C GF X TIN
Request a Quote
Description
COMBO 5W5M PCB RA C GF X TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC5X5PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB RA C GF X TIN

COMBO 5W5M PCB RA C GF X TIN

Buy Now
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon - 93F8934 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon
93F8934
Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon 93F8934
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:628 Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:628 Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Connector,hybrid D-Shell,pcb Mount,recept,0+5 Contacts,pin,pc Tail Terminal,#4-40 Itt Cannon - 22C5416 - Newark, An Avnet Company
Chicago, IL, United States
Connector,hybrid D-Shell,pcb Mount,recept,0+5 Contacts,pin,pc Tail Terminal,#4-40 Itt Cannon
22C5416
Connector,hybrid D-Shell,pcb Mount,recept,0+5 Contacts,pin,pc Tail Terminal,#4-40 Itt Cannon 22C5416
Connector,Hybrid D-Shell,PCB Mount,RECEPT,0+5 Contacts,PIN,PC TAIL Terminal,#4-40

Connector,Hybrid D-Shell,PCB Mount,RECEPT,0+5 Contacts,PIN,PC TAIL Terminal,#4-40

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC5X5PJK87 93F8934 22C5416
Product Name Connector, D Sub Combo, Plug, 5 Position; Product Range Itt Cannon Connector,hybrid D-Shell,pcb Mount,recept,0+5 Contacts,pin,pc Tail Terminal,#4-40 Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFA.1E.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Nicomatic North America
View Details