ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBMC17W2SJ

Description
COMBO 17W2F PCB RA C GF ZINC
Request a Quote Datasheet
Description
COMBO 17W2F PCB RA C GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC17W2SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB RA C GF ZINC

COMBO 17W2F PCB RA C GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 12R0164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
12R0164
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 12R0164
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC17W2SJ 12R0164
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Cable socket - NEFU-X24F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details