ITT Cannon Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon DBMC13X3SJA197

Description
COMBO 13W3F PCB RA C GF X TIN
Request a Quote Datasheet
Description
COMBO 13W3F PCB RA C GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC13X3SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3F PCB RA C GF X TIN

COMBO 13W3F PCB RA C GF X TIN

Buy Now
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon - 93F8930 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon
93F8930
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon 93F8930
CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:680M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Rohs Compliant Itt Cannon - 01K2000 - Newark, An Avnet Company
Chicago, IL, United States
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Rohs Compliant Itt Cannon
01K2000
Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Rohs Compliant Itt Cannon 01K2000
Connector,Hybrid D-Shell,PCB Mount,PLUG,10+3 Contacts,SKT,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,Hybrid D-Shell,PCB Mount,PLUG,10+3 Contacts,SKT,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC13X3SJA197 93F8930 01K2000
Product Name Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon Connector,hybrid D-Shell,pcb Mount,plug,10+3 Contacts,skt,pc Tail Terminal,#4-40 Rohs Compliant Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details