ITT Cannon D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon DBMC13H3PJ

Description
COMBO 13W3M PCB RA C GF H ZINC
Request a Quote Datasheet
Description
COMBO 13W3M PCB RA C GF H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC13H3PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB RA C GF H ZINC

COMBO 13W3M PCB RA C GF H ZINC

Buy Now
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 65W5593 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
65W5593
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 65W5593
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC13H3PJ 65W5593
Product Name D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector/Terminal/Pin - 45080028 - Radwell International
Specs
Geometry Straight
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details