ITT Cannon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon DBMAY44SNMBK52

Description
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 12T6193 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
12T6193
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 12T6193
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12T6193
Product Name D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details