ITT Cannon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon DBMAY44SNMB

Description
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body
Description
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub HD Connector, Receptacle, 44 Position (part number 15P8965) is designed for applications requiring a robust and versatile interconnect solution. This connector features a crimp contact termination type and is part of the D*MA series, which is known for its reliability in various environments. The connector body is made of brass, ensuring durability and effective electrical performance. With a temperature rating of -55°C to 125°C, the connector is suitable for a wide range of operating conditions. It supports a signal contact current rating of 7.5 A and a dielectric withstanding voltage of 1250 VAC at sea level. The connector also accommodates coaxial contacts with impedance options of 75 Ω or 50 Ω, making it versatile for different signal transmission needs. The design includes features such as vertical standoffs or 90° brackets, and it can be mounted on PC boards up to 3.2 mm thick. This connector is ideal for applications in telecommunications, RF transmission, and power interconnects, providing a compact solution that minimizes EMI/RFI leakage.

Datasheet Summary
Powered by GS/AI

The D Sub HD Connector, Receptacle, 44 Position (part number 15P8965) is designed for applications requiring a robust and versatile interconnect solution. This connector features a crimp contact termination type and is part of the D*MA series, which is known for its reliability in various environments. The connector body is made of brass, ensuring durability and effective electrical performance. With a temperature rating of -55°C to 125°C, the connector is suitable for a wide range of operating conditions. It supports a signal contact current rating of 7.5 A and a dielectric withstanding voltage of 1250 VAC at sea level. The connector also accommodates coaxial contacts with impedance options of 75 Ω or 50 Ω, making it versatile for different signal transmission needs. The design includes features such as vertical standoffs or 90° brackets, and it can be mounted on PC boards up to 3.2 mm thick. This connector is ideal for applications in telecommunications, RF transmission, and power interconnects, providing a compact solution that minimizes EMI/RFI leakage.

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 15P8965 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
15P8965
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 15P8965
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15P8965
Product Name D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
D-subminiature - 863009ATLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers