ITT Cannon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon DBMAY44S

Description
DSUB 44F CRIMP Y G50 ZINC
Request a Quote Datasheet
Description
DSUB 44F CRIMP Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAY44S - PEI-Genesis
Philadelphia, PA, United States
DSUB 44F CRIMP Y G50 ZINC

DSUB 44F CRIMP Y G50 ZINC

Buy Now
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 01K1931 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
01K1931
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 01K1931
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAY44S 01K1931
Product Name D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Din Connector Omron Electronic Components - 06AC0212 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mini Receptacle - 888N-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2262-A97011-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers