ITT Cannon D - SUB, D - SHAPED connectors - DBMAR44P DBMAR44P

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785192-DBMAR44P Series: D*MA Packaging: Bulk Number of Positions: 44 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 3 (DB, B) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785192-DBMAR44P Series: D*MA Packaging: Bulk Number of Positions: 44 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 3 (DB, B) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - DBMAR44P - 785192-DBMAR44P - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DBMAR44P
785192-DBMAR44P
D - SUB, D - SHAPED connectors - DBMAR44P 785192-DBMAR44P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 785192-DBMAR44P Series: D*MA Packaging: Bulk Number of Positions: 44 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Contact Form: Machined Wire Gauge: 22-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 3 (DB, B) High Density Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 785192-DBMAR44P
Series: D*MA
Packaging: Bulk
Number of Positions: 44
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Crimp
Contact Finish: Gold
Contact Form: Machined
Wire Gauge: 22-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Current Rating: 7.5A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Shell Size, Connector Layout: 3 (DB, B) High Density
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 01K1916 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
01K1916
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 01K1916
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 785192-DBMAR44P 01K1916
Product Name D - SUB, D - SHAPED connectors - DBMAR44P D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details