ITT Cannon D-Sub Connectors DBMAMY25SF0

Description
DSUB 25F CRIMP LC Y ZINC
Request a Quote Datasheet
Description
DSUB 25F CRIMP LC Y ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAMY25SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP LC Y ZINC

DSUB 25F CRIMP LC Y ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMAMY25SF0
D-Sub Connectors DBMAMY25SF0
Connector

Connector

Buy Now
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 01K1873 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
01K1873
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 01K1873
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAMY25SF0 DBMAMY25SF0 01K1873
Product Name D-Sub Connectors D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data