ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMAMY25P

Description
DSUB 25M CRIMP Y G50 ZINC
Request a Quote Datasheet
Description
DSUB 25M CRIMP Y G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAMY25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP Y G50 ZINC

DSUB 25M CRIMP Y G50 ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K1871 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K1871
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K1871
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAMY25P 01K1871
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details