ITT Cannon D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon DBMAMK44P

Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 75M4136 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
75M4136
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 75M4136
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75M4136
Product Name D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details