ITT Cannon D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon DBMAMK25PF0

Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon - 01K1865 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
01K1865
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon 01K1865
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1865
Product Name D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details