ITT Cannon D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon DBMAMF25SF0

Description
DSUB 25F CRIMP LC F ZINC
Request a Quote Datasheet
Description
DSUB 25F CRIMP LC F ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAMF25SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP LC F ZINC

DSUB 25F CRIMP LC F ZINC

Buy Now
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 01K1861 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
01K1861
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 01K1861
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAMF25SF0 01K1861
Product Name D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details