ITT Cannon Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon DBMAM44PNMF0

Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon - 17X3815 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
17X3815
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon 17X3815
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17X3815
Product Name Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details