ITT Cannon D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon DBMAM44PK87

Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 01K1901 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
01K1901
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 01K1901
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1901
Product Name D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details