ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMAM25S

Description
DSUB 25F CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 25F CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAM25S - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP G50 ZINC

DSUB 25F CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DBMAM25S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMAM25S
Connectors I/O - D-Sub & D-Ribbon DBMAM25S
D-SUB CONNECTOR 25 P IN CRIMP

D-SUB CONNECTOR 25 P IN CRIMP

Buy Now
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 50B9092 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon
50B9092
Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon 50B9092
CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

CONNECTOR, D SUB, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Connector Type:D Sub RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAM25S DBMAM25S 50B9092
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, D Sub, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details