ITT Cannon D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon DBMAM25PNMF0

Description
DSUB 25M CRIMP LC CAD NM
Request a Quote Datasheet
Description
DSUB 25M CRIMP LC CAD NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAM25PNMF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP LC CAD NM

DSUB 25M CRIMP LC CAD NM

Buy Now
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon - 17X3810 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
17X3810
D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon 17X3810
D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAM25PNMF0 17X3810
Product Name D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details