ITT Cannon D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon DBMAM25PK75F0

Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon - 83X1744 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
83X1744
D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon 83X1744
D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83X1744
Product Name D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details