The D Sub Connector, Plug, 25 Position (part number 83X1743) from ITT Cannon is designed for applications requiring a robust and versatile interconnect solution. This connector features 25 contacts and is suitable for crimp termination. It is constructed with a steel body and utilizes copper alloy for the contacts, ensuring durability and reliability in various environments. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The design accommodates PCB thicknesses up to 3.2 mm and offers options for vertical standoffs or 90° brackets. This connector is ideal for applications in telecommunications, video coaxial transmission, and power interconnects, making it a suitable choice for engineers seeking a reliable D-sub connector solution.
DSUB 25M CRIMP G50 CAD
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMAM25PK75 | 83X1743 |
| Product Name | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |