ITT Cannon Hd D-Sub Shell, Receptacle, Size Db, Brass; No. Of Positions Itt Cannon DBMAK44SNMBK47F0

Description
HD D-SUB SHELL, RECEPTACLE, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body
Datasheet
Description
HD D-SUB SHELL, RECEPTACLE, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Receptacle, Size Db, Brass; No. Of Positions Itt Cannon - 90R7474 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Receptacle, Size Db, Brass; No. Of Positions Itt Cannon
90R7474
Hd D-Sub Shell, Receptacle, Size Db, Brass; No. Of Positions Itt Cannon 90R7474
HD D-SUB SHELL, RECEPTACLE, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body

HD D-SUB SHELL, RECEPTACLE, SIZE DB, BRASS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90R7474
Product Name Hd D-Sub Shell, Receptacle, Size Db, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details