ITT Cannon D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon DBMAK25SF0

Description
DSUB 25F CRIMP LC K ZINC
Request a Quote Datasheet
Description
DSUB 25F CRIMP LC K ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAK25SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP LC K ZINC

DSUB 25F CRIMP LC K ZINC

Buy Now
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 01K1845 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
01K1845
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 01K1845
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAK25SF0 01K1845
Product Name D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details