ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMAE25S

Description
DSUB 25 F CRIMP CLIN G ZINC 25#20
Request a Quote Datasheet
Description
DSUB 25 F CRIMP CLIN G ZINC 25#20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBMAE25S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMAE25S
Connectors I/O - D-Sub & D-Ribbon DBMAE25S
DSUB 25 F CRIMP CLIN G ZINC 25#20

DSUB 25 F CRIMP CLIN G ZINC 25#20

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 27C3669 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
27C3669
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 27C3669
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DBMAE25S 27C3669
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
STAMPED PIN D-SubMINIATURE - 6E17SC025SBJ320 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Through Hole
View Details