ITT Cannon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon DBMA44SNMK52

Description
DSUB 44F CRIMP G50 AU NM
Request a Quote Datasheet
Description
DSUB 44F CRIMP G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMA44SNMK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 44F CRIMP G50 AU NM

DSUB 44F CRIMP G50 AU NM

Buy Now
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 06H1664 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
06H1664
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 06H1664
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMA44SNMK52 06H1664
Product Name D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - U233B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9283GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details