ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMA44S

Description
D-SUB CONNECTOR 44 P IN CRIMP
Request a Quote Datasheet
Description
D-SUB CONNECTOR 44 P IN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBMA44S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMA44S
Connectors I/O - D-Sub & D-Ribbon DBMA44S
D-SUB CONNECTOR 44 P IN CRIMP

D-SUB CONNECTOR 44 P IN CRIMP

Buy Now
 - ITT Cannon DBMA44S - PEI-Genesis
Philadelphia, PA, United States
DSUB 44F CRIMP GF ZINC

DSUB 44F CRIMP GF ZINC

Buy Now
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 01K1978 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
01K1978
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 01K1978
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMA44S ITT Cannon DBMA44S 01K1978
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
D-Subminiature - 8638PSS1006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
4 suppliers