ITT Cannon Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon DBMA44PNMK47F0

Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon - 01K1976 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
01K1976
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon 01K1976
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1976
Product Name Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details