ITT Cannon D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon DBMA44PNMBK52

Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 01K1974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
01K1974
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 01K1974
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1974
Product Name D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details