ITT Cannon Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon DBMA44PNMBF0

Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon - 01K1972 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
01K1972
Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon 01K1972
HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1972
Product Name Hd D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details