ITT Cannon D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon DBMA44PK52

Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 87T0318 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
87T0318
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 87T0318
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T0318
Product Name D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9218RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details