ITT Cannon Connectors I/O - D-Sub & D-Ribbon DBMA44P

Description
D-SUB PLUG 44C PIN
Request a Quote Datasheet
Description
D-SUB PLUG 44C PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DBMA44P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DBMA44P
Connectors I/O - D-Sub & D-Ribbon DBMA44P
D-SUB PLUG 44C PIN

D-SUB PLUG 44C PIN

Buy Now
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon - 25C2239 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
25C2239
D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon 25C2239
D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB HD CONNECTOR, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DBMA44P 25C2239
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Hd Connector, Plug, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Backshell - 863013A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
3 suppliers