ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DBMA25SK52

Description
DSUB 25F CRIMP G50 AU
Request a Quote Datasheet
Description
DSUB 25F CRIMP G50 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMA25SK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP G50 AU

DSUB 25F CRIMP G50 AU

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K1957 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K1957
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K1957
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMA25SK52 01K1957
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details