ITT Cannon D-Sub Connectors DBMA25SF0

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMA25SF0
D-Sub Connectors DBMA25SF0
Connector

Connector

Buy Now
 - ITT Cannon DBMA25SF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F CRIMP LC ZINC

DSUB 25F CRIMP LC ZINC

Buy Now
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 23C8790 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
23C8790
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 23C8790
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMA25SF0 ITT Cannon DBMA25SF0 23C8790
Product Name D-Sub Connectors D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 439-1-206502-0 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details