The D-Sub Shell, Plug, Size DB, Brass (part number 01K1942) is designed for applications requiring a robust and reliable interconnect solution. This connector features 25 positions and is constructed from brass, ensuring durability and resistance to corrosion. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The design allows for vertical standoffs or 90° brackets, accommodating PCB thicknesses up to 3.2 mm. This product is ideal for engineers seeking a versatile and high-performance connector for various applications.
D-SUB SHELL, PLUG, SIZE DB, BRASS; No. of Positions:25Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01K1942 |
| Product Name | D-Sub Shell, Plug, Size Db, Brass; No. Of Positions Itt Cannon |