ITT Cannon D-Sub Connectors DBM9W4SNA197

Description
COMBO 9W4F PCB STR GF TIN
Request a Quote Datasheet
Description
COMBO 9W4F PCB STR GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM9W4SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB STR GF TIN

COMBO 9W4F PCB STR GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBM9W4SNA197
D-Sub Connectors DBM9W4SNA197
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 73K7724 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
73K7724
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 73K7724
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM9W4SNA197 DBM9W4SNA197 73K7724
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details