ITT Cannon D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon DBM9W4SA191

Description
COMBO 9W4F SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 9W4F SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBM9W4SA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD G30 ZINC

COMBO 9W4F SOD G30 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 01K2975 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
01K2975
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 01K2975
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBM9W4SA191 01K2975
Product Name D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 101Y02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details