COMBO 9W4F SOD G50 ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM9W4SA190 | ITT Cannon DBM9W4SA190 | 01K2973 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |