ITT Cannon D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon DBM9W4PNMB77

Description
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Description
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DB-9W4 (part number 17T2164) from ITT Cannon is designed for applications requiring a compact and versatile interconnect solution. This connector features a combination of signal and power contacts, with 5 signal contacts and 4 power positions, allowing for efficient use of space. It supports a current rating of up to 7.5 A for signal contacts and 40 A for power contacts, making it suitable for various applications including video coaxial transmission and RF/telecom transmission. The connector is constructed with a carbon steel shell and features gold over nickel plating for the contacts, ensuring durability and reliable performance. It is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is RoHS compliant, making it suitable for environmentally conscious designs. With options for vertical standoffs or 90° brackets and compatibility with PCB thicknesses up to 3.2 mm, this connector provides flexibility in design and installation. Its combination of features makes it a practical choice for engineers looking for a reliable and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DB-9W4 (part number 17T2164) from ITT Cannon is designed for applications requiring a compact and versatile interconnect solution. This connector features a combination of signal and power contacts, with 5 signal contacts and 4 power positions, allowing for efficient use of space. It supports a current rating of up to 7.5 A for signal contacts and 40 A for power contacts, making it suitable for various applications including video coaxial transmission and RF/telecom transmission. The connector is constructed with a carbon steel shell and features gold over nickel plating for the contacts, ensuring durability and reliable performance. It is rated for a temperature range of -55°C to 125°C and offers dielectric withstanding voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is RoHS compliant, making it suitable for environmentally conscious designs. With options for vertical standoffs or 90° brackets and compatibility with PCB thicknesses up to 3.2 mm, this connector provides flexibility in design and installation. Its combination of features makes it a practical choice for engineers looking for a reliable and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon - 17T2164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
17T2164
D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon 17T2164
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17T2164
Product Name D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details